Texas Instruments UCC28C44 BiCMOS Low-Power Current Mode PWM Controller UCC28C44DR

Description
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105
Request a Quote Datasheet
Description
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28C44 BiCMOS Low-Power Current Mode PWM Controller - UCC28C44DR - Texas Instruments
Dallas, TX, United States
UCC28C44 BiCMOS Low-Power Current Mode PWM Controller
UCC28C44DR
UCC28C44 BiCMOS Low-Power Current Mode PWM Controller UCC28C44DR
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105

BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105

Buy Now Datasheet
Singapore
Low-Power 20V 1MHz 14.5V DC-DC Converter IC
715-UCC28C44DR
Low-Power 20V 1MHz 14.5V DC-DC Converter IC 715-UCC28C44DR
20V, 1-A, low power 1MHz current mode PWM controller - 14.5V/9V UVLO 50% duty cycle -40C to 105C 8-SOIC -40 to 105 Product overview: UCC28C44DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 20V, 1MHz, 14.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 20V, 1MHz, 14.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C44DR can be used for catalog matching and distributor lookup.

20V, 1-A, low power 1MHz current mode PWM controller - 14.5V/9V UVLO 50% duty cycle -40C to 105C 8-SOIC -40 to 105 Product overview: UCC28C44DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 20V, 1MHz, 14.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 20V, 1MHz, 14.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C44DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C44DR - 035820-UCC28C44DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C44DR
035820-UCC28C44DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C44DR 035820-UCC28C44DR
Manufacturer: Texas Instruments Win Source Part Number: 035820-UCC28C44DR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 14.5V Duty Cycle: 48% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035820-UCC28C44DR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 48%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - UCC28C44DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
UCC28C44DR
Power Supply Chip >> AC-DC Controllers & Regulators UCC28C44DR
1MHz 9V~18V SOIC-8-150mil AC-DC Controllers & Regulators ROHS

1MHz 9V~18V SOIC-8-150mil AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number UCC28C44DR 715-UCC28C44DR 035820-UCC28C44DR UCC28C44DR
Product Name UCC28C44 BiCMOS Low-Power Current Mode PWM Controller Low-Power 20V 1MHz 14.5V DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C44DR Power Supply Chip >> AC-DC Controllers & Regulators
Package Type Other; PDIP,SOIC,VSSOP Other; SOIC SOIC; Other; 8-SOIC SOIC
Features Error Amplifier
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Output Voltage 18 volts
Unlock Full Specs
to access all available technical data