BiCMOS Low-Power Current Mode PWM Controller 8-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 035821-UCC28C44DGKR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 48%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UCC28C44DGKR | 035821-UCC28C44DGKR |
| Product Name | UCC28C44 BiCMOS Low-Power Current Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C44DGKR |
| Package Type | Other; PDIP,SOIC,VSSOP | SSOP; Other; 8-VSSOP |