1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: UCC28C42DGKRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1000kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42DGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213687-UCC28C42DGKRG
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 9 V to 18 V
Alternative Parts (Cross-Reference): NCP1377PG; UCC28C42DGKG4; UCC38C41DGKR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 715-UCC28C42DGKRG4 | 213687-UCC28C42DGKRG4 |
| Product Name | 1A 1000kHz MSOP DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGKRG4 |
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP |