The UCC2894DR is a PWM controller designed for offline switcher applications, particularly suitable for active clamp/reset forward and flyback converters. It features peak current-mode control with cycle-by-cycle current limiting, ensuring reliable operation. The device includes a 110-V input startup regulator, making it capable of handling high-voltage applications. It offers a programmable soft start, accurate line undervoltage and overvoltage thresholds, and a synchronizable oscillator with a maximum frequency of 1.0 MHz. The UCC2894DR is optimized for high-efficiency, low EMI/RFI power supplies, making it ideal for applications such as server power supplies, telecom, and high-power adapters. The device operates within a temperature range of -40¬8C to 125¬8C and is available in a 16-pin SOIC package.
Current Mode Active Clamp PWM Controller 16-SOIC -40 to 85
IC OFFLINE SW MULT TOP 16SOIC
1MHz 8.5V~16V SOIC-16 AC-DC Controllers & Regulators ROHS
Converter Offline Flyback, Forward Topology 1MHz 16-SOIC
| Texas Instruments | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UCC2894DR | UCC2894DR | UCC2894DR | UCC2894DR |
| Product Name | UCC2894 Current Mode Active Clamp PWM Controller | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC,TSSOP | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |