Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911DR UCC28911DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901744-UCC28911DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.5V ~ 30V Family Name: UCC28911 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48224-1, 296-48224-2, UCC28911DR-ND, 296-48224-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901744-UCC28911DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.5V ~ 30V Family Name: UCC28911 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48224-1, 296-48224-2, UCC28911DR-ND, 296-48224-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911DR - 901744-UCC28911DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911DR
901744-UCC28911DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911DR 901744-UCC28911DR
Manufacturer: Texas Instruments Win Source Part Number: 901744-UCC28911DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.5V ~ 30V Family Name: UCC28911 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48224-1, 296-48224-2, UCC28911DR-ND, 296-48224-6

Manufacturer: Texas Instruments
Win Source Part Number: 901744-UCC28911DR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 6.5V ~ 30V
Family Name: UCC28911
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48224-1, 296-48224-2, UCC28911DR-ND, 296-48224-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC28911DR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28911DR
PMIC - AC DC Converters, Offline Switchers UCC28911DR
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28911DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28911DR
AC DC Converters, Offline Switches UCC28911DR
Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC

Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 901744-UCC28911DR UCC28911DR UCC28911DR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28911DR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4765XKLA1 - 120391-ICE2QR4765XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 30 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details