High Voltage Switcher for Non-isolated AC/DC Conversion 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276308-UCC28880D
Packaging: Tube
Mounting Style: SMD
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 3.9V
Duty Cycle: 55%
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Supply Voltage: 3.6V ~ 5V
Categories: Integrated Circuits
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28880
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Switching Frequency: 62kHz
Converter Offline Buck, Buck-Boost, Flyback Topology 62kHz 7-SOIC
IC OFFLINE SWITCH MULT TOP 7SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28880D | 1276308-UCC28880D | UCC28880D | UCC28880D |
| Product Name | UCC28880 High Voltage Switcher for Non-isolated AC/DC Conversion | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28880D | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC , 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |