Manufacturer: Texas Instruments
Win Source Part Number: 1317581-UCC28781QRTW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Secondary Side SR
Voltage - Start Up: 500 mV
Frequency - Switching: 500kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 14V ~ 34V
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28781QRTWRQ1D
RoHS Status: ROHS3 Compliant
AUTOMOTIVE, HIGH-DENSITY, ZERO-V
Converter Offline Flyback, Secondary Side SR Topology 500kHz 24-WQFN (4x4)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1317581-UCC28781QRTWRQ1 | UCC28781QRTWRQ1 | UCC28781QRTWRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad |