Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches UCC28781ARTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317579-UCC28781ARTW R Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Secondary Side SR Voltage - Start Up: 500 mV Frequency - Switching: 500kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28781ARTWRTR, 296-UCC28781ARTWRCT, 296-UCC28781ARTWRDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317579-UCC28781ARTW R Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Secondary Side SR Voltage - Start Up: 500 mV Frequency - Switching: 500kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28781ARTWRTR, 296-UCC28781ARTWRCT, 296-UCC28781ARTWRDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317579-UCC28781ARTWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317579-UCC28781ARTWR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317579-UCC28781ARTWR
Manufacturer: Texas Instruments Win Source Part Number: 1317579-UCC28781ARTW R Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Secondary Side SR Voltage - Start Up: 500 mV Frequency - Switching: 500kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28781ARTWRTR, 296-UCC28781ARTWRCT, 296-UCC28781ARTWRDKR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317579-UCC28781ARTWR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Secondary Side SR
Voltage - Start Up: 500 mV
Frequency - Switching: 500kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 24-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 14V ~ 34V
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28781ARTWRTR,296-UCC28781ARTWRCT,296-UCC28781ARTWRDKR
RoHS Status: ROHS3 Compliant

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28781ARTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28781ARTWR
PMIC - AC DC Converters, Offline Switchers UCC28781ARTWR
HIGH-DENSITY, ZERO-VOLTAGE SWITC

HIGH-DENSITY, ZERO-VOLTAGE SWITC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28781ARTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28781ARTWR
AC DC Converters, Offline Switches UCC28781ARTWR
Converter Offline Flyback, Secondary Side SR Topology 500kHz 24-WQFN (4x4)

Converter Offline Flyback, Secondary Side SR Topology 500kHz 24-WQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317579-UCC28781ARTWR UCC28781ARTWR UCC28781ARTWR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0565JG - 068361-ICE3B0565JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 25 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details