Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28742DBVR UCC28742DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901742-UCC28742DBVR Operating Temperature Range: -40°C ~ 125°C Features: Converter Offline Flyback Topology 80kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 35V Family Name: UCC28742 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52200-2, UCC28742DBVR-ND, 296-52200-1, 296-52200-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901742-UCC28742DBVR Operating Temperature Range: -40°C ~ 125°C Features: Converter Offline Flyback Topology 80kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 35V Family Name: UCC28742 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52200-2, UCC28742DBVR-ND, 296-52200-1, 296-52200-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28742DBVR - 901742-UCC28742DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28742DBVR
901742-UCC28742DBVR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28742DBVR 901742-UCC28742DBVR
Manufacturer: Texas Instruments Win Source Part Number: 901742-UCC28742DBVR Operating Temperature Range: -40°C ~ 125°C Features: Converter Offline Flyback Topology 80kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 35V Family Name: UCC28742 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52200-2, UCC28742DBVR-ND, 296-52200-1, 296-52200-6

Manufacturer: Texas Instruments
Win Source Part Number: 901742-UCC28742DBVR
Operating Temperature Range: -40°C ~ 125°C
Features: Converter Offline Flyback Topology 80kHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 35V
Family Name: UCC28742
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52200-2, UCC28742DBVR-ND, 296-52200-1, 296-52200-6

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28742DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28742DBVR
AC DC Converters, Offline Switches UCC28742DBVR
Converter Offline Flyback Topology 80kHz SOT-23-6

Converter Offline Flyback Topology 80kHz SOT-23-6

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28742DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28742DBVR
PMIC - AC DC Converters, Offline Switchers UCC28742DBVR
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 901742-UCC28742DBVR UCC28742DBVR UCC28742DBVR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28742DBVR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3AR1080JG - ICE3AR1080JG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 30 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1373060-LD90-23B24R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Bulk
Output Power 90 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details