Manufacturer: Texas Instruments
Win Source Part Number: 806984-UCC28730QDRQ1
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 32Hz ~ 83kHz
Fault Protection: Current Limiting, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 9V ~ 35V
IC OFFLINE SWITCH FLYBACK 7SOIC
Converter Offline Flyback Topology 32Hz ~ 83kHz 7-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 806984-UCC28730QDRQ1 | UCC28730QDRQ1 | UCC28730QDRQ1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28730QDRQ1 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC , 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |