Low Cost CVCC Flyback Controller with Primary-Side Regulation for Bipolar Power Device 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 938072-UCC28722DBVR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 650Hz ~ 80kHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 35V
Family Name: UCC28722
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46265-6, 296-46265-1, 296-46265-2, UCC28722DBVR-ND
Converter Offline Flyback Topology 650Hz ~ 80kHz SOT-23-6
IC OFFLINE SW FLYBACK SOT23-6
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28722DBVR | 938072-UCC28722DBVR | UCC28722DBVR | UCC28722DBVR |
| Product Name | UCC28722 Low Cost CVCC Flyback Controller with Primary-Side Regulation for Bipolar Power Device | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28722DBVR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |