The UCC28711DR is a Constant-Voltage, Constant-Current PWM controller designed for power supply applications, featuring primary-side regulation that eliminates the need for an opto-coupler. It operates with a maximum switching frequency of 100 kHz and includes an internal 700-V start-up switch, enabling high power density designs. The device supports ultra-low standby power consumption of less than 10 mW while maintaining efficient output transient response. This controller provides ±5% voltage and current regulation across varying line and load conditions. It incorporates resonant valley-switching operation to enhance overall efficiency and includes protection features such as overvoltage, low-line, and overcurrent protection. The UCC28711 also allows for remote temperature sensing through a negative temperature coefficient (NTC) resistor, providing fixed cable compensation levels. It is packaged in a 7-pin SOIC format and is suitable for applications including USB-compliant adapters, chargers for consumer electronics, and standby supplies for various devices.
Constant-Voltage, Constant-Current PWM Controller with Primary-Side Regulation 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276303-UCC28711DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 680Hz ~ 100kHz
Fault Protection: Current Limiting, Over Voltage
Supply Voltage: 9 V ~ 35 V
Family Name: UCC28711
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 7-SOIC
Alternative Parts (Cross-Reference): FS6X0720RJX; FS6X1220RJX; FS6X1220RJ;
Introduction Date: November 15, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 7SOIC
Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28711DR | 1276303-UCC28711DR | UCC28711DR | UCC28711DR |
| Product Name | UCC28711 Constant-Voltage, Constant-Current PWM Controller with Primary-Side Regulation | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28711DR | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |