Constant-Voltage, Constant-Current PWM Controller with Primary-Side Regulation 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 938071-UCC28711D
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Tube
Mounting: Surface Mount
Supply Voltage: 9V ~ 35V
Family Name: UCC28711
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-35536-5, 296-35536-5, -296-35536-5-ND, UCC28711D-ND
Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28711D | 938071-UCC28711D | UCC28711D |
| Product Name | UCC28711 Constant-Voltage, Constant-Current PWM Controller with Primary-Side Regulation | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28711D | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 7-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |