Manufacturer: Texas Instruments
Win Source Part Number: 809870-UCC28704DBVR-
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 85kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.5V ~ 35V
IC OFFLINE SW FLYBACK SOT23-6
85kHz 8.5V~35V SOT-23-6 AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 85kHz SOT-23-6
| Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 809870-UCC28704DBVR-1 | UCC28704DBVR-1 | UCC28704DBVR-1 | UCC28704DBVR-1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28704DBVR-1 | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches |
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 |