Texas Instruments UCC28703 Constant-Voltage, Constant-Current PWM With Primary-Side Regulation UCC28703DBVT

Description
Constant-Voltage, Constant-Current PWM With Primary-Side Regulation 6-SOT-23 -20 to 125
Request a Quote Datasheet
Description
Constant-Voltage, Constant-Current PWM With Primary-Side Regulation 6-SOT-23 -20 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28703 Constant-Voltage, Constant-Current PWM With Primary-Side Regulation - UCC28703DBVT - Texas Instruments
Dallas, TX, United States
UCC28703 Constant-Voltage, Constant-Current PWM With Primary-Side Regulation
UCC28703DBVT
UCC28703 Constant-Voltage, Constant-Current PWM With Primary-Side Regulation UCC28703DBVT
Constant-Voltage, Constant-Current PWM With Primary-Side Regulation 6-SOT-23 -20 to 125

Constant-Voltage, Constant-Current PWM With Primary-Side Regulation 6-SOT-23 -20 to 125

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVT - 938070-UCC28703DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVT
938070-UCC28703DBVT
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVT 938070-UCC28703DBVT
Manufacturer: Texas Instruments Win Source Part Number: 938070-UCC28703DBVT Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 35V Family Name: UCC28703 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-35594-1, 296-35594-6, 296-35594-2, 296-35594-1, -296-35594-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 938070-UCC28703DBVT
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 35V
Family Name: UCC28703
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-35594-1, 296-35594-6, 296-35594-2, 296-35594-1, -296-35594-1-ND

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC28703DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28703DBVT
PMIC - AC DC Converters, Offline Switchers UCC28703DBVT
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28703DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28703DBVT
AC DC Converters, Offline Switches UCC28703DBVT
Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6

Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28703DBVT 938070-UCC28703DBVT UCC28703DBVT UCC28703DBVT
Product Name UCC28703 Constant-Voltage, Constant-Current PWM With Primary-Side Regulation PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVT PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data