Constant-Voltage, Constant-Current PWM With Primary-Side Regulation 6-SOT-23 -20 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1317764-UCC28702DBVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21 V
Frequency - Switching: 1kHz ~ 130kHz
Fault Protection: Current Limiting, Over Voltage
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -20°C ~ 125°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 9V ~ 35V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-35593-1-ND,2156-
Base Product Number: UCC28702
RoHS Status: ROHS3 Compliant
Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6
IC OFFLINE SW FLYBACK SOT23-6
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28702DBVT | 1317764-UCC28702DBVT | UCC28702DBVT | UCC28702DBVT |
| Product Name | UCC28702 Constant-Voltage, Constant-Current PWM With Primary-Side Regulation | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |