Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28634DR UCC28634DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901738-UCC28634DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8V ~ 20V Family Name: UCC28634 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28634DR-ND, 296-52199-2, 296-52199-1, 296-52199-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901738-UCC28634DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8V ~ 20V Family Name: UCC28634 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28634DR-ND, 296-52199-2, 296-52199-1, 296-52199-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28634DR - 901738-UCC28634DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28634DR
901738-UCC28634DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28634DR 901738-UCC28634DR
Manufacturer: Texas Instruments Win Source Part Number: 901738-UCC28634DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8V ~ 20V Family Name: UCC28634 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28634DR-ND, 296-52199-2, 296-52199-1, 296-52199-6

Manufacturer: Texas Instruments
Win Source Part Number: 901738-UCC28634DR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8V ~ 20V
Family Name: UCC28634
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28634DR-ND, 296-52199-2, 296-52199-1, 296-52199-6

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28634DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28634DR
AC DC Converters, Offline Switches UCC28634DR
Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC

Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28634DR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28634DR
PMIC - AC DC Converters, Offline Switchers UCC28634DR
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 901738-UCC28634DR UCC28634DR UCC28634DR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28634DR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details