High Power Flyback Controller with Primary-Side Regulation and Peak Power Mode 7-SOIC -40 to 125
Win Source Part Number: 1102042-UCC28632DR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 30 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 14.75 V
Duty Cycle: 70%
Frequency - Switching: 200Hz ~ 120kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 8V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISUCC28632DR,215
Base Product Number: UCC28632
Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
IC OFFLINE SWITCH FLYBACK 7SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28632DR | 1102042-UCC28632DR | UCC28632DR | UCC28632DR |
| Product Name | UCC28632 High Power Flyback Controller with Primary-Side Regulation and Peak Power Mode | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |