1A SWITCHING CONTROLLER, 52kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, TSSOP-8 Product overview: UCC2813PW-4G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 52kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 52kHz, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2813PW-4G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276254-UCC2813PW-4G
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): UCC2813N-4; UCC2813PW-4; UCC2813PWTR-4G4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 715-UCC2813PW-4G4 | 1276254-UCC2813PW-4G4 |
| Product Name | 1A 52kHz TSSOP DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PW-4G4 |
| Package Type | Other; TSSOP |