Low Power Economy BiCMOS Current Mode PWM 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276253-UCC2813PW-4
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC2813-4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SiP2801DQ-T1-E3; SiP2800DQ-T1-E3; SiP2801DQ-T1;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2813PW-4 | 1276253-UCC2813PW-4 | UCC2813PW-4 |
| Product Name | UCC2813-4 Low Power Economy BiCMOS Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PW-4 | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,TSSOP,SOIC | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) |