Low Power Economy BiCMOS Current Mode PWM 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276245-UCC2813N-2
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Control Features: Frequency Control
Supply Voltage: 8.3V ~ 12V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: UCC2813-2
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 1MHz
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2813N-2 | 1276245-UCC2813N-2 | UCC2813N-2 |
| Product Name | UCC2813-2 Low Power Economy BiCMOS Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813N-2 | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |