Economy Primary Side Controller 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276240-UCC2809PWTR-
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Family Name: UCC2809-1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC2809N-2; UCC2809N-1; UCC2809D-2;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-TSSOP
IC OFFLINE SW MULT TOP 8TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2809PWTR-1G4 | 1276240-UCC2809PWTR-1G4 | UCC2809PWTR-1G4 | UCC2809PWTR-1G4 |
| Product Name | UCC2809-1 Economy Primary Side Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PWTR-1G4 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC,TSSOP,VSSOP | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) |