Economy Primary Side Controller 8-TSSOP -40 to 85
Economy Primary Side Controller 8-TSSOP -40 to 85 Product overview: UCC2809PW-1G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2809PW-1G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276238-UCC2809PW-1G
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Family Name: UCC2809
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC2809N-2; UCC2809N-1; UCC2809D-1G4;
Introduction Date: December 01, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2809PW-1G4 | 715-UCC2809PW-1G4 | 1276238-UCC2809PW-1G4 |
| Product Name | UCC2809-1 Economy Primary Side Controller | TSSOP DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PW-1G4 |
| Package Type | Other; SOIC,TSSOP,VSSOP | Other; TSSOP | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) |
| Features | Soft Start | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) |