Low-Power BiCMOS Current-Mode PWM 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276189-UCC2804PWTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC2804
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC2804PWTRG4; UCC2804J; UCC2804N;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC OFFLINE SW MULT TOP 8TSSOP
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2804PWTR | 1276189-UCC2804PWTR | UCC2804PWTR | UCC2804PWTR |
| Product Name | UCC2804 Low-Power BiCMOS Current-Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804PWTR | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) |