The UCC25701PWTR is an advanced voltage mode pulse width modulator designed for isolated switching power supplies utilizing primary side control. It operates at a frequency of 700 kHz and features integrated voltage feedforward compensation, which allows for accurate duty cycle limits and volt-second clamping. The device supports both off-line applications and DC/DC converter designs, making it suitable for distributed power systems and telecom power sources. This modulator has a low startup current of 130 ¬µA and an operating current of 750 ¬µA, enabling efficient off-line starting. It includes fault protection mechanisms such as pulse-by-pulse current limiting and options for fault latch-off or automatic shutdown after a programmable number of faults. The UCC25701PWTR is available in a 14-pin TSSOP package and operates within a temperature range of -40¬8C to 85¬8C. Engineers may find this product beneficial for applications requiring precise control and protection features in power supply designs.
Advanced Voltage Mode Pulse Width Modulator 14-TSSOP -40 to 85
Converter Offline Boost, Flyback, Forward Topology 700kHz 14-TSSOP
Converter Offline Boost, Flyback, Forward Topology 700kHz 14-TSSOP
IC OFFLINE SW MULT TOP 14TSSOP
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC25701PWTR | UCC25701PWTR | UCC25701PWTR |
| Product Name | UCC25701 Advanced Voltage Mode Pulse Width Modulator | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) |