Advanced Voltage Mode Pulse Width Modulator 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1317793-UCC25701PWG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 13 V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 9V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: UCC25701
RoHS Status: ROHS3 Compliant
IC OFFLINE SW MULT TOP 14TSSOP
Converter Offline Boost, Flyback, Forward Topology 700kHz 14-TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC25701PWG4 | 1317793-UCC25701PWG4 | UCC25701PWG4 | UCC25701PWG4 |
| Product Name | UCC25701 Advanced Voltage Mode Pulse Width Modulator | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) |