Phase Shift Resonant Controller 28-PLCC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276035-UC3875QP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Output Isolation: Non-Isolated
Topology: Full-Bridge
Voltage - Start Up: 10.75V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 9.5 V ~ 20 V
Family Name: UC3875
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): UC3875QPTR; UC3875NG4; UC3875N;
Introduction Date: June 11, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Converter Offline Full-Bridge Topology 1MHz 28-PLCC (11.51x11.51)
IC OFFLINE SW FULL-BRDG 28PLCC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UC3875QP | 1276035-UC3875QP | UC3875QP | UC3875QP |
| Product Name | UC3875 Phase Shift Resonant Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3875QP | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) |