Resonant-Mode Power Supply Controllers 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276026-UC3861N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5V
Frequency - Switching: 10kHz ~ 1MHz
Control Features: Soft Start
Supply Voltage: 10.5 V ~ 22 V
Family Name: UC3861
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): UC1864L; SG1524J/883B; LT1524J#PBF;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UC3861N | 1276026-UC3861N | UC3861N |
| Product Name | UC3861 Resonant-Mode Power Supply Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3861N | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) |