Programmable Off-Line PWM Controller 18-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081853-UC3851DWTR
Packaging: Reel - TR
Mounting: Surface Mount
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 8V
Duty Cycle: 50%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Supply Voltage - Operating: 7.8 V to 32 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz 18-SOIC
IC OFFLINE SW MULT TOP 18SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UC3851DWTR | 081853-UC3851DWTR | UC3851DWTR | UC3851DWTR |
| Product Name | UC3851 Programmable Off-Line PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3851DWTR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 18-SOIC | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |