The UC2842NG4 is a current-mode PWM controller optimized for off-line and DC-to-DC converter applications. It operates within a temperature range of -40¬8C to 85¬8C and features a low start-up current of less than 1mA. The device supports a maximum duty cycle of 97% and can operate at switching frequencies of up to 500kHz. It includes essential features such as automatic feedforward compensation, pulse-by-pulse current limiting, and undervoltage lockout with hysteresis. The UC2842NG4 is packaged in an 8-DIP format, making it suitable for through-hole mounting. It is designed for applications requiring reliable performance in power supply circuits, including boost, flyback, and forward topologies.
Current-Mode PWM Controller 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798648-UC2842NG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: UC2842
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UC2842NG4 | 798648-UC2842NG4 |
| Product Name | UC2842 Current-Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842NG4 |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-DIP (0.300", 7.62mm) |