Texas Instruments UC2842 Current-Mode PWM Controller UC2842D8TRG4

Description
Current-Mode PWM Controller 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Current-Mode PWM Controller 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2842 Current-Mode PWM Controller - UC2842D8TRG4 - Texas Instruments
Dallas, TX, United States
UC2842 Current-Mode PWM Controller
UC2842D8TRG4
UC2842 Current-Mode PWM Controller UC2842D8TRG4
Current-Mode PWM Controller 8-SOIC -40 to 85

Current-Mode PWM Controller 8-SOIC -40 to 85

Buy Now Datasheet
Singapore
Boost DC-DC Converter IC
715-UC2842D8TRG4
Boost DC-DC Converter IC 715-UC2842D8TRG4
IC PWM BOOST FLYBACK CM 8SOIC Product overview: UC2842D8TRG4 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2842D8TRG4 can be used for catalog matching and distributor lookup.

IC PWM BOOST FLYBACK CM 8SOIC Product overview: UC2842D8TRG4 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2842D8TRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842D8TRG4 - 1115372-UC2842D8TRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842D8TRG4
1115372-UC2842D8TRG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842D8TRG4 1115372-UC2842D8TRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115372-UC2842D8TRG4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115372-UC2842D8TRG4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UC2842D8TRG4 715-UC2842D8TRG4 1115372-UC2842D8TRG4
Product Name UC2842 Current-Mode PWM Controller Boost DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842D8TRG4
Package Type Other; PDIP,SOIC Other; D SOIC; Other; 8-SOIC
Features Error Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data