Texas Instruments PMIC - PMIC - Motor Drivers, Controllers - UC2638DWTRG4 UC2638DWTRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971354-UC2638DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 569.003279 mg Number of Pins: 20 Number of Outputs: 1 Output Current: 250 mA Categories: PMIC - Motor Drivers,Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 36 V Min Supply Voltage: 10 V Nominal Supply Current: 23 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971354-UC2638DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 569.003279 mg Number of Pins: 20 Number of Outputs: 1 Output Current: 250 mA Categories: PMIC - Motor Drivers,Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 36 V Min Supply Voltage: 10 V Nominal Supply Current: 23 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - UC2638DWTRG4 - 971354-UC2638DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - UC2638DWTRG4
971354-UC2638DWTRG4
PMIC - PMIC - Motor Drivers, Controllers - UC2638DWTRG4 971354-UC2638DWTRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971354-UC2638DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 569.003279 mg Number of Pins: 20 Number of Outputs: 1 Output Current: 250 mA Categories: PMIC - Motor Drivers,Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 36 V Min Supply Voltage: 10 V Nominal Supply Current: 23 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971354-UC2638DWTRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Weight: 569.003279 mg
Number of Pins: 20
Number of Outputs: 1
Output Current: 250 mA
Categories: PMIC - Motor Drivers,Controllers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 10 V
Nominal Supply Current: 23 mA

Buy Now
Singapore, Singapore
0.5A SOIC Motor Driver IC
744-UC2638DWTRG4
0.5A SOIC Motor Driver IC 744-UC2638DWTRG4
BRUSH DC MOTOR CONTROLLER, 0.5A, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: UC2638DWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.5A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2638DWTRG4 can be used for catalog matching and distributor lookup.

BRUSH DC MOTOR CONTROLLER, 0.5A, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: UC2638DWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.5A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2638DWTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 971354-UC2638DWTRG4 744-UC2638DWTRG4
Product Name PMIC - PMIC - Motor Drivers, Controllers - UC2638DWTRG4 0.5A SOIC Motor Driver IC
Operating Temperature -25 C (-13 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-1R9A01A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller
Axes 1.0
Motor / System Linear
View Details
Modular Position Controller - ACCURET+100QUAD - ETEL S.A.
Specs
Product Multi-Axis
Axes 4.0
Setup Computer
View Details