Texas Instruments PMIC - PMIC - Motor Drivers, Controllers - UC2625DWTRG4 UC2625DWTRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972855-UC2625DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 792.000628 mg Number of Pins: 28 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 50 V Categories: PMIC - Motor Drivers,Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 500 mA Max Supply Voltage: 18 V Min Supply Voltage: 10 V Nominal Supply Current: 14.5 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972855-UC2625DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 792.000628 mg Number of Pins: 28 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 50 V Categories: PMIC - Motor Drivers,Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 500 mA Max Supply Voltage: 18 V Min Supply Voltage: 10 V Nominal Supply Current: 14.5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - UC2625DWTRG4 - 972855-UC2625DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - UC2625DWTRG4
972855-UC2625DWTRG4
PMIC - PMIC - Motor Drivers, Controllers - UC2625DWTRG4 972855-UC2625DWTRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972855-UC2625DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 792.000628 mg Number of Pins: 28 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 50 V Categories: PMIC - Motor Drivers,Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 500 mA Max Supply Voltage: 18 V Min Supply Voltage: 10 V Nominal Supply Current: 14.5 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972855-UC2625DWTRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Weight: 792.000628 mg
Number of Pins: 28
Number of Outputs: 1
Output Current: 200 mA
Output Voltage: 50 V
Categories: PMIC - Motor Drivers,Controllers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 500 mA
Max Supply Voltage: 18 V
Min Supply Voltage: 10 V
Nominal Supply Current: 14.5 mA

Buy Now
Singapore, Singapore
2A SOIC Motor Driver IC
744-UC2625DWTRG4
2A SOIC Motor Driver IC 744-UC2625DWTRG4
BRUSHLESS DC MOTOR CONTROLLER, 2A, PDSO28, GREEN, SOIC-28 Product overview: UC2625DWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625DWTRG4 can be used for catalog matching and distributor lookup.

BRUSHLESS DC MOTOR CONTROLLER, 2A, PDSO28, GREEN, SOIC-28 Product overview: UC2625DWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625DWTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 972855-UC2625DWTRG4 744-UC2625DWTRG4
Product Name PMIC - PMIC - Motor Drivers, Controllers - UC2625DWTRG4 2A SOIC Motor Driver IC
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data