250-mA, 3.3-V High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS60501DGSRG4 |
| Product Name | TPS60501 250-mA, 3.3-V High-Efficiency Step-Down Charge Pump |
| Configuration / Function | Buck |
| Package Type | Other; VSSOP |
| Output Voltage | 3.3 volts |
| IOUT | 0.2500 amps |