250-mA, 3.3-V High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1112166-TPS60501DGS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 800kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP 3.3V 10VSSOP
CHARGE PUMP, BUCK, 3.3V, VSSOP-10; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:250mA; Fixed Output Voltage Nom.:3.3V; Adjustable Output RoHS Compliant: Yes
IC REG CHARGE PUMP 3.3V 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60501DGS | 296-12514-5-ND | 1112166-TPS60501DGS | TPS60501DGS | TPS60501DGS | 27AJ0588 | TPS60501DGS |
| Product Name | TPS60501 250-mA, 3.3-V High-Efficiency Step-Down Charge Pump | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60501DGS | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Charge Pump, Buck, 3.3V, Vssop-10; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Charge Pump | |||||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; VSSOP | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 4.3 to 6.5 volts | 1.8 to 6.5 volts | 6.5 volts | 1.8 to 6.5 volts |