Texas Instruments TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump TPS60500DGSG4

Description
250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump - TPS60500DGSG4 - Texas Instruments
Dallas, TX, United States
TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump
TPS60500DGSG4
TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump TPS60500DGSG4
250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85

250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60500DGSG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60500DGSG4-ND
Voltage Regulators - DC DC Switching Regulators TPS60500DGSG4-ND
"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60500DGSG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60500DGSG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60500DGSG4
IC REG CHARGE PUMP ADJ 10VSSOP

IC REG CHARGE PUMP ADJ 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60500DGSG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60500DGSG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60500DGSG4
IC REG CHARGE PUMP ADJ 10VSSOP

IC REG CHARGE PUMP ADJ 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60500DGSG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60500DGSG4
Voltage Regulators - DC DC Switching Regulators TPS60500DGSG4
Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60500DGSG4 TPS60500DGSG4-ND TPS60500DGSG4 TPS60500DGSG4 TPS60500DGSG4
Product Name TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 0.8000 to 3.3 volts 0.8000 to 3.3 volts 0.8000 volts 0.8000 to 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 1.8 to 6.5 volts 1.8 to 6.5 volts 1.8 to 6.5 volts
Unlock Full Specs
to access all available technical data