250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85
"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1272723-TPS60500DGS
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Charge Pump
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 3.3V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): TPS60500DGSR; TPS60500DGSRG4; TPS60500DGSG4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: TPS60500
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 800kHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 6.5V
CHARGE PUMP STEP DOWN, SMD, 60500; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:6.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:250mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP ADJ 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60500DGS | 296-12513-5-ND | 1272723-TPS60500DGS | 27AJ0587 | TPS60500DGS | TPS60500DGS |
| Product Name | TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60500DGS | Charge Pump Step Down, Smd, 60500; Output Type Texas Instruments | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Charge Pump | ||||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-TFSOP, 10-MSOP | Other; VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 to 3.3 volts | 3.3 volts | 0.8000 to 3.3 volts | 0.8000 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 1.8 to 6.5 volts | 1.8 to 6.5 volts | 1.8 to 6.5 volts |