Texas Instruments TPS60403 60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation TPS60403DBVT

Description
60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60403 60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation - TPS60403DBVT - Texas Instruments
Dallas, TX, United States
TPS60403 60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation
TPS60403DBVT
TPS60403 60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation TPS60403DBVT
60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation 5-SOT-23 -40 to 85

60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-13418-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-13418-1-ND
Voltage Regulators - DC DC Switching Regulators 296-13418-1-ND
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-13418-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-13418-6-ND
Voltage Regulators - DC DC Switching Regulators 296-13418-6-ND
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-13418-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-13418-2-ND
Voltage Regulators - DC DC Switching Regulators 296-13418-2-ND
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Buy Now Datasheet
Singapore
-1.8V -5.25V 60mA SOT-23 Voltage Regulator IC
739-TPS60403DBVT
-1.8V -5.25V 60mA SOT-23 Voltage Regulator IC 739-TPS60403DBVT
Charge Pump IC, Inverting, -1.8V to -5.25V, 60mA, SOT-23 Product overview: TPS60403DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.8V, -5.25V, 60mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.8V, -5.25V, 60mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60403DBVT can be used for catalog matching and distributor lookup.

Charge Pump IC, Inverting, -1.8V to -5.25V, 60mA, SOT-23 Product overview: TPS60403DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.8V, -5.25V, 60mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.8V, -5.25V, 60mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60403DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 5171208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5171208
Voltage Regulators 5171208
TPS60403 60mA 250kHz inverter,SOT23-5

TPS60403 60mA 250kHz inverter,SOT23-5

Supplier's Site
Voltage Regulators - 5171208P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5171208P
Voltage Regulators 5171208P
TPS60403 60mA 250kHz inverter,SOT23-5

TPS60403 60mA 250kHz inverter,SOT23-5

Supplier's Site
Voltage Regulators - 9203407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9203407
Voltage Regulators 9203407
TPS60403 60mA 250kHz inverter,SOT23-5

TPS60403 60mA 250kHz inverter,SOT23-5

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60403DBVT - 081692-TPS60403DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60403DBVT
081692-TPS60403DBVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60403DBVT 081692-TPS60403DBVT
Manufacturer: Texas Instruments Win Source Part Number: 081692-TPS60403DBVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 250kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Ratiometric Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2 Minimum Input Voltage: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Sensing & Instrumentation, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 081692-TPS60403DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Ratiometric
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Sensing & Instrumentation, Medical

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60403DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS60403DBVT
Voltage Regulators - DC DC Switching Regulators TPS60403DBVT
IC REG CHARG PUMP INV 60MA SOT23

IC REG CHARG PUMP INV 60MA SOT23

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60403DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60403DBVT
Voltage Regulators - DC DC Switching Regulators TPS60403DBVT
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Buy Now
Charge Pump Inverter, Smd, 60403, Reel; Output Type Texas Instruments - 28AH5929 - Newark, An Avnet Company
Chicago, IL, United States
Charge Pump Inverter, Smd, 60403, Reel; Output Type Texas Instruments
28AH5929
Charge Pump Inverter, Smd, 60403, Reel; Output Type Texas Instruments 28AH5929
CHARGE PUMP INVERTER, SMD, 60403, REEL; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

CHARGE PUMP INVERTER, SMD, 60403, REEL; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Boost/buck/inv, 85Deg C; Output Type Texas Instruments - 17AH9404 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost/buck/inv, 85Deg C; Output Type Texas Instruments
17AH9404
Dc/dc Conv, Boost/buck/inv, 85Deg C; Output Type Texas Instruments 17AH9404
DC/DC CONV, BOOST/BUCK/INV, 85DEG C; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.25V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

DC/DC CONV, BOOST/BUCK/INV, 85DEG C; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.25V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60403DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60403DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60403DBVT
IC REG CHG PUMP INV 60MA SOT23

IC REG CHG PUMP INV 60MA SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60403DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60403DBVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60403DBVT
IC REG CHARG PUMP INV 60MA SOT23

IC REG CHARG PUMP INV 60MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60403DBVT 296-13418-1-ND 739-TPS60403DBVT 5171208 5171208P 081692-TPS60403DBVT TPS60403DBVT TPS60403DBVT 28AH5929 TPS60403DBVT TPS60403DBVT
Product Name TPS60403 60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation Voltage Regulators - DC DC Switching Regulators -1.8V -5.25V 60mA SOT-23 Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60403DBVT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Charge Pump Inverter, Smd, 60403, Reel; Output Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23
Output Voltage -1.6 to -5.25 volts 2 volts -5.25 volts
IOUT 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps
VIN 1.6 to 5.5 volts 1.8 to 5.25 volts 5.25 volts 5.25 volts 1.8 to 5.25 volts
Unlock Full Specs
to access all available technical data