60mA Charge Pump Voltage Inverter with Fixed 20kHz Operation 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798020-TPS60401DBVTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 20kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 60mA
Family Name: TPS60401
Output Voltage: -Vin, 2Vin, Vin/2
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.25V
Alternative Parts (Cross-Reference): MAX870EUK; MAX871EUK; MAX870EUK+T; MAX828EUK+T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
60mA Charge Pump Inverter, 1.8-5.25V In, -5.25V Out, SOT-23-5 Product overview: TPS60401DBVTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 5.25V, -5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60mA, 5.25V, -5.25V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60401DBVTG4 can be used for catalog matching and distributor lookup.
IC REG CHG PUMP INV 60MA SOT23
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
IC REG CHARG PUMP INV 60MA SOT23
IC REG CHARG PUMP INV 60MA SOT23
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60401DBVTG4 | 798020-TPS60401DBVTG4 | TPS60401DBVTG4-ND | 739-TPS60401DBVTG4 | TPS60401DBVTG4 | TPS60401DBVTG4 | TPS60401DBVTG4 | TPS60401DBVTG4 |
| Product Name | TPS60401 60mA Charge Pump Voltage Inverter with Fixed 20kHz Operation | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60401DBVTG4 | Voltage Regulators - DC DC Switching Regulators | 60mA 5.25V -5.25V SOT-23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | ||||||
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Output Voltage | -1.6 to -5.25 volts | 2 to ? volts | 2 volts | -5.25 volts | ||||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |
| VIN | 1.6 to 5.5 volts | 1.8 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts |