60mA Charge Pump Voltage Inverter with Fixed 20kHz Operation 5-SOT-23 -40 to 85
Inverting Charge Pump, -1.6V to -5.25V, 60mA, SOT-23 Product overview: TPS60401DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.6V, -5.25V, 60mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.6V, -5.25V, 60mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60401DBVT can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 034216-TPS60401DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 20kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Ratiometric
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC REG CHARG PUMP INV 60MA SOT23
IC REG CHARG PUMP INV 60MA SOT23
IC REG CHG PUMP INV 60MA SOT23
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
CHARGE PUMP INVERTER, SMD, 60401; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.25V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
CHARGE PUMP INVERTER, SMD, 60401; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS60401DBVT | 739-TPS60401DBVT | 296-12014-6-ND | 034216-TPS60401DBVT | TPS60401DBVT | TPS60401DBVT | TPS60401DBVT | TPS60401DBVT | 54AH1630 |
| Product Name | TPS60401 60mA Charge Pump Voltage Inverter with Fixed 20kHz Operation | -1.6V -5.25V 60mA SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60401DBVT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Charge Pump Inverter, Smd, 60401; Output Type Texas Instruments |
| Configuration / Function | Buck-Boost | Charge Pump | |||||||
| Package Type | Other; SOT-23 | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23 | ||
| Output Voltage | -1.6 to -5.25 volts | -5.25 volts | 2 volts | ||||||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |
| VIN | 1.6 to 5.5 volts | 1.8 to 5.25 volts | 5.25 volts | 5.25 volts | 1.8 to 5.25 volts |