Texas Instruments TPS60400 60mA Charge Pump Voltage Inverter with Variable Switching Frequency TPS60400DBVTG4

Description
60mA Charge Pump Voltage Inverter with Variable Switching Frequency 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
60mA Charge Pump Voltage Inverter with Variable Switching Frequency 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60400 60mA Charge Pump Voltage Inverter with Variable Switching Frequency - TPS60400DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS60400 60mA Charge Pump Voltage Inverter with Variable Switching Frequency
TPS60400DBVTG4
TPS60400 60mA Charge Pump Voltage Inverter with Variable Switching Frequency TPS60400DBVTG4
60mA Charge Pump Voltage Inverter with Variable Switching Frequency 5-SOT-23 -40 to 85

60mA Charge Pump Voltage Inverter with Variable Switching Frequency 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52804-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52804-2-ND
Voltage Regulators - DC DC Switching Regulators 296-52804-2-ND
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Buy Now Datasheet
Singapore
60mA 5.25V -5.25V SOT-23 Voltage Regulator IC
739-TPS60400DBVTG4
60mA 5.25V -5.25V SOT-23 Voltage Regulator IC 739-TPS60400DBVTG4
60mA Inverting Charge Pump, 1.8-5.25V In, -5.25V Out, SOT-23-5 Product overview: TPS60400DBVTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 5.25V, -5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60mA, 5.25V, -5.25V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60400DBVTG4 can be used for catalog matching and distributor lookup.

60mA Inverting Charge Pump, 1.8-5.25V In, -5.25V Out, SOT-23-5 Product overview: TPS60400DBVTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 5.25V, -5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60mA, 5.25V, -5.25V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60400DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60400DBVTG4 - 1112159-TPS60400DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60400DBVTG4
1112159-TPS60400DBVTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60400DBVTG4 1112159-TPS60400DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112159-TPS60400DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 50kHz to 250kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Ratiometric Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2 Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112159-TPS60400DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 50kHz to 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Ratiometric
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60400DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60400DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60400DBVTG4
IC REG CHG PUMP INV 60MA SOT23

IC REG CHG PUMP INV 60MA SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60400DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60400DBVTG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60400DBVTG4
IC REG CHARG PUMP INV 60MA SOT23

IC REG CHARG PUMP INV 60MA SOT23

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60400DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60400DBVTG4
Voltage Regulators - DC DC Switching Regulators TPS60400DBVTG4
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60400DBVTG4 296-52804-2-ND 739-TPS60400DBVTG4 1112159-TPS60400DBVTG4 TPS60400DBVTG4 TPS60400DBVTG4 TPS60400DBVTG4
Product Name TPS60400 60mA Charge Pump Voltage Inverter with Variable Switching Frequency Voltage Regulators - DC DC Switching Regulators 60mA 5.25V -5.25V SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60400DBVTG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage -1.6 to -5.25 volts 2 volts -5.25 volts
IOUT 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps
VIN 1.6 to 5.5 volts 1.8 to 5.25 volts 5.25 volts 1.8 to 5.25 volts
Unlock Full Specs
to access all available technical data