60mA Charge Pump Voltage Inverter with Variable Switching Frequency 5-SOT-23 -40 to 85
Inverting Charge Pump, -1.6V to -5.25V, 60mA, SOT-23-5 Product overview: TPS60400DBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.6V, -5.25V, 60mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.6V, -5.25V, 60mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60400DBVR can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 034212-TPS60400DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 50kHz to 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Family Name: TPS60400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Ratiometric
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): MAX871EUK+T; MAX828EUK+T; MAX870EUK+T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC REG CHARG PUMP INV 60MA SOT23
IC, CHARGE PUMP VOLTAGE INVERTER SOT23-5; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable RoHS Compliant: Yes
IC REG CHG PUMP INV 60MA SOT23
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
IC REG CHARG PUMP INV 60MA SOT23
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60400DBVR | 739-TPS60400DBVR | 296-27004-2-ND | 034212-TPS60400DBVR | TPS60400DBVR | 29AH8149 | TPS60400DBVR | TPS60400DBVR | TPS60400DBVR |
| Product Name | TPS60400 60mA Charge Pump Voltage Inverter with Variable Switching Frequency | -1.6V -5.25V 60mA SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60400DBVR | PMIC - Voltage Regulators - DC DC Switching Regulators | Ic, Charge Pump Voltage Inverter Sot23-5; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Output Voltage | -1.6 to -5.25 volts | -5.25 volts | 2 volts | ||||||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |
| VIN | 1.6 to 5.5 volts | 1.8 to 5.25 volts | 5.25 volts | 1.8 to 5.25 volts | 5.25 volts |