Single-Cell to 3-V, 20-mA Ultra-Low Quiescent Current Charge Pump 10-VSSOP
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1317754-TPS60313DGS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 80
Mounting: Surface Mount
Current - Output: 40mA, 20mA
Output Type: Fixed
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 1.8V
Voltage - Output (Min/Fixed): 2Vin, 3V
Synchronous Rectifier: No
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34626-5,2156-TPS
Base Product Number: TPS60313
RoHS Status: ROHS3 Compliant
20mA 3.1V DC/DC Charge Pump, 1.8V In, 2 Out, VSSOP Product overview: TPS60313DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 3.1V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20mA, 3.1V, 1.8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60313DGS can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 2VIN 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHRG PUMP 2VIN/3V 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60313DGS | 296-34626-5-ND | 1317754-TPS60313DGS | 739-TPS60313DGS | TPS60313DGS | TPS60313DGS | TPS60313DGS |
| Product Name | TPS60313 Single-Cell to 3-V, 20-mA Ultra-Low Quiescent Current Charge Pump | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | 20mA 3.1V 1.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Power Good | Multiple Outputs | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3 volts | 2 to 3 volts | 3.6 volts | 2 volts | 2 to ? volts | ||
| IOUT | 0.0200 amps | 0.0200 to 0.0400 amps | 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps |