Single-Cell to 3.3-V, 20-mA, Ultra-Low Quiescent Current Charge Pump 10-VSSOP
3.3V 20mA Charge Pump IC, 1.8V In, 2 Outputs, VSSOP Product overview: TPS60312DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 20mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 20mA, 1.8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60312DGSR can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 798019-TPS60312DGSR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 40mA, 20mA
Family Name: TPS60312
Output Voltage: 2Vin, 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Input Voltage MIN: 0.9V
Voltage Input MAX: 1.8V
Alternative Parts (Cross-Reference): TPS60312DGSRG4; TPS60312DGS;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG CHARGE PUMP DL 10VSSOP
IC REG CHARGE PUMP 2VIN 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60312DGSR | 739-TPS60312DGSR | 296-13416-2-ND | 798019-TPS60312DGSR | TPS60312DGSR | TPS60312DGSR | TPS60312DGSR |
| Product Name | TPS60312 Single-Cell to 3.3-V, 20-mA, Ultra-Low Quiescent Current Charge Pump | 3.3V 20mA 1.8V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60312DGSR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; VSSOP | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Power Good | Multiple Outputs | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3.3 volts | 2 to 3.3 volts | 2 to 3.3 volts | 2 volts | 2 to ? volts | |
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 to 0.0400 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps |