Single-Cell to 3.3-V, 20-mA Ultra-Low Quiescent Current Charge Pump 10-VSSOP
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
3.3V 20mA Charge Pump IC, VSSOP, 1.8V In, 85C Product overview: TPS60310DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 20mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 20mA, 1.8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60310DGS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900841-TPS60310DGS
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS60310
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34624-5, TPS60310DGS-ND
IC REG CHARGE PUMP 2VIN 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP DL 10VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60310DGS | 296-34624-5-ND | 739-TPS60310DGS | 900841-TPS60310DGS | TPS60310DGS | TPS60310DGS | TPS60310DGS |
| Product Name | TPS60310 Single-Cell to 3.3-V, 20-mA Ultra-Low Quiescent Current Charge Pump | Voltage Regulators - DC DC Switching Regulators | 3.3V 20mA 1.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60310DGS | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Power Good | Multiple Outputs | |||||
| Output Voltage | 3.3 volts | 2 to 3.3 volts | 3.6 volts | 2 volts | 2 to ? volts | ||
| IOUT | 0.0200 amps | 0.0200 to 0.0400 amps | 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps |