The TPS60302DGSR is a dual-output charge pump voltage regulator designed for battery-powered applications. It operates with an input voltage range of 0.9 V to 1.8 V and provides regulated output voltages of 3.0 V or 3.3 V, with a maximum output current of 20 mA for one output and 40 mA for the other. The device achieves high power conversion efficiency, up to 90%, making it suitable for applications where efficiency is critical. It features a low quiescent current of less than 35 µA, which helps extend battery life. The TPS60302DGSR is packaged in a compact 10-pin VSSOP, requiring only five small 1-µF ceramic capacitors for operation, thus minimizing the number of external components needed. This product is ideal for use in medical instruments, portable measurement devices, and other space-constrained applications.
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
3.3V Dual Output Charge Pump, 20mA, 1.8V In, VSSOP Product overview: TPS60302DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 20mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 20mA, 1.8V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60302DGSR can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034211-TPS60302DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 40mA, 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Ratiometric, Step-Up
Maximum Input Voltage: 1.8V
Nominal Output Voltage (Min/Fixed): 2Vin, 3.3V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG CHARGE PUMP DL 10VSSOP
IC REG CHARGE PUMP 2VIN 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60302DGSR | 739-TPS60302DGSR | 296-13412-2-ND | 034211-TPS60302DGSR | TPS60302DGSR | TPS60302DGSR | TPS60302DGSR |
| Product Name | TPS60302 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump | Dual 3.3V 20mA 1.8V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60302DGSR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; VSSOP | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Power Good | Multiple Outputs | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 2 to 3.3 volts | 2 to 3.3 volts | 2 to ? volts | ||
| IOUT | 0.0400 amps | 0.0200 amps | 0.0200 to 0.0400 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps |