Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
Switched Capacitor Regulator, 0.04A, 900kHz Switching Freq-Max, PDSO10
IC REG SWTCHD CAP 2VIN/3V 10MSOP Product overview: TPS60301DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60301DGSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141797-TPS60301DGSRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 40mA, 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Ratiometric, Step-Up
Maximum Input Voltage: 1.8V
Nominal Output Voltage (Min/Fixed): 2Vin, 3V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHRG PUMP 2VIN/3V 10VSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60301DGSRG4 | TPS60301DGSRG4 | 739-TPS60301DGSRG4 | 141797-TPS60301DGSRG4 | TPS60301DGSRG4 | TPS60301DGSRG4 |
| Product Name | TPS60301 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump | 3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60301DGSRG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Charge Pump | ||||
| Package Type | Other; VSSOP | SSOP; Other; TSSOP10 | Other; VSSOP | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Enable,Power Good | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3.6 volts | 2 to 3 volts | 2 to ? volts | 2 volts | |
| IOUT | 0.0400 amps | 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps |