Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS60301DGSG4 |
| Product Name | TPS60301 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump |
| Configuration / Function | Boost |
| Package Type | Other; VSSOP |
| Special Features | Enable,Power Good |
| Output Voltage | 3 volts |