Texas Instruments TPS60242 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply TPS60242DGKT

Description
170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60242 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply - TPS60242DGKT - Texas Instruments
Dallas, TX, United States
TPS60242 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply
TPS60242DGKT
TPS60242 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply TPS60242DGKT
170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply 8-VSSOP -40 to 85

170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply 8-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60242DGKTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60242DGKTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60242DGKTTR-ND
"Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60242DGKTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60242DGKTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60242DGKTCT-ND
"Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60242DGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60242DGKTDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60242DGKTDKR-ND
IC REG CHG PUMP 2.7V 25MA 8VSSOP

IC REG CHG PUMP 2.7V 25MA 8VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60242DGKT - 144806-TPS60242DGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60242DGKT
144806-TPS60242DGKT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60242DGKT 144806-TPS60242DGKT
Manufacturer: Texas Instruments Win Source Part Number: 144806-TPS60242DGKT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 160kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144806-TPS60242DGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60242DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60242DGKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60242DGKT
IC REG CHG PUMP 2.7V 25MA 8VSSOP

IC REG CHG PUMP 2.7V 25MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60242DGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60242DGKT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60242DGKT
IC REG CHARG PUMP 2.7V 8VSSOP

IC REG CHARG PUMP 2.7V 8VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60242DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60242DGKT
Voltage Regulators - DC DC Switching Regulators TPS60242DGKT
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60242DGKT 296-TPS60242DGKTTR-ND 144806-TPS60242DGKT TPS60242DGKT TPS60242DGKT TPS60242DGKT
Product Name TPS60242 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 2.7V Output For VCO Supply Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60242DGKT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-VSSOP SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 to ? volts
IOUT 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data