170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 5.0V Output For VCO Supply 8-VSSOP -40 to 85
5V Charge Pump IC, 25mA, 160kHz, VSSOP Product overview: TPS60241DGKT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25mA, 160kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 25mA, 160kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60241DGKT can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1112150-TPS60241DGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Metering
IC REG CHRG PUMP 5V 25MA 8VSSOP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHARG PUMP 5V 25MA 8VSSOP
IC, V REG, 5V, SMD, MSOP8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:12mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; RoHS Compliant: Yes
IC REG CHARG PUMP 5V 25MA 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60241DGKT | 739-TPS60241DGKT | 296-27755-1-ND | 1112150-TPS60241DGKT | TPS60241DGKT | TPS60241DGKT | TPS60241DGKT | 33AH5270 | TPS60241DGKT |
| Product Name | TPS60241 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 5.0V Output For VCO Supply | 5V 25mA 160kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60241DGKT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Ic, V Reg, 5V, Smd, Msop8; Output Type Texas Instruments | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | Buck; Boost | ||||||
| Package Type | Other; VSSOP | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; MSOP | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | |
| IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0120 amps | 0.0250 amps |